Pentair, Inc. Multipurpose Wall Mount Enclosure UU756030

Description
" ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 612.4 MM 24.1102 WIDTH IN INCH 775 MM 30.5118 HEIGHT IN INCH 321.1 MM 775 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-30P24 BACK PANEL ULTRX[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 612.4 MM 24.1102 WIDTH IN INCH 775 MM 30.5118 HEIGHT IN INCH 321.1 MM 775 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-30P24 BACK PANEL ULTRX[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - UU756030 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
UU756030
Multipurpose Wall Mount Enclosure UU756030
" ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 612.4 MM 24.1102 WIDTH IN INCH 775 MM 30.5118 HEIGHT IN INCH 321.1 MM 775 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-30P24 BACK PANEL ULTRX[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • MOLDED REINFORCED FIBERGLASS MATERIAL
  • ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
  • LIGHT GRAY OUTSIDE COLOR
  • 612.4 MM
  • 24.1102 WIDTH IN INCH
  • 775 MM
  • 30.5118 HEIGHT IN INCH
  • 321.1 MM
  • 775 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-30P24 BACK PANEL
  • ULTRX[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number UU756030
Product Name Multipurpose Wall Mount Enclosure
Length 30.51 inch (775 mm)
Width 24.11 inch (612 mm)
Depth 12.64 inch (321 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details