Pentair, Inc. Multipurpose Wall Mount Enclosure UU605025W

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 20.2 INCH 24.61 INCH UL 508A, CUL, CSA C22.2 APPROVAL DIN MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE A24P20, A24P20G BACK PANEL ULTRX[TM] BRAND APPLICABLE STANDARD IEC 60529 DOOR TYPE WINDOW UX1 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 20.2 INCH 24.61 INCH UL 508A, CUL, CSA C22.2 APPROVAL DIN MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE A24P20, A24P20G BACK PANEL ULTRX[TM] BRAND APPLICABLE STANDARD IEC 60529 DOOR TYPE WINDOW UX1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - UU605025W - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
UU605025W
Multipurpose Wall Mount Enclosure UU605025W
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 20.2 INCH 24.61 INCH UL 508A, CUL, CSA C22.2 APPROVAL DIN MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE A24P20, A24P20G BACK PANEL ULTRX[TM] BRAND APPLICABLE STANDARD IEC 60529 DOOR TYPE WINDOW UX1 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
  • LIGHT GRAY OUTSIDE COLOR
  • 20.2 INCH
  • 24.61 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • DIN MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
  • A24P20, A24P20G BACK PANEL
  • ULTRX[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • DOOR TYPE WINDOW
  • UX1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number UU605025W
Product Name Multipurpose Wall Mount Enclosure
Length 24.61 inch (625 mm)
Width 20.2 inch (513 mm)
Material Fiberglass
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 2.36 inch (59.94 mm)
View Details
3 suppliers
General Purpose Enclosures - 583123 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
View Details