Pentair, Inc. Multipurpose Wall Mount Enclosure UU605025

Description
" ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 513.1 MM 20.2008 WIDTH IN INCH 625.1 MM 24.6102 HEIGHT IN INCH 270 MM 625.1 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-24P20 BACK PANEL ULTRX[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 513.1 MM 20.2008 WIDTH IN INCH 625.1 MM 24.6102 HEIGHT IN INCH 270 MM 625.1 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-24P20 BACK PANEL ULTRX[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - UU605025 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
UU605025
Multipurpose Wall Mount Enclosure UU605025
" ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 513.1 MM 20.2008 WIDTH IN INCH 625.1 MM 24.6102 HEIGHT IN INCH 270 MM 625.1 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-24P20 BACK PANEL ULTRX[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • MOLDED REINFORCED FIBERGLASS MATERIAL
  • ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
  • LIGHT GRAY OUTSIDE COLOR
  • 513.1 MM
  • 20.2008 WIDTH IN INCH
  • 625.1 MM
  • 24.6102 HEIGHT IN INCH
  • 270 MM
  • 625.1 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-24P20 BACK PANEL
  • ULTRX[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number UU605025
Product Name Multipurpose Wall Mount Enclosure
Length 24.61 inch (625 mm)
Width 20.2 inch (513 mm)
Depth 10.63 inch (270 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details