Pentair, Inc. CHANNEL CONDUIT/CABLE CLAMP USC028EG

Description
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.1 TO 1.14 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 450 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 16 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 100 PIECE SERIES USC MODEL "
Datasheet
Description
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.1 TO 1.14 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 450 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 16 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 100 PIECE SERIES USC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHANNEL CONDUIT/CABLE CLAMP - USC028EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
CHANNEL CONDUIT/CABLE CLAMP
USC028EG
CHANNEL CONDUIT/CABLE CLAMP USC028EG
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.1 TO 1.14 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 450 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 16 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 100 PIECE SERIES USC MODEL "

"

  • UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.1 TO 1.14 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 450 POUND LOAD RATING
  • CADDY BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 16 GAUGE
  • INCLUDES (2) CLAMP, NUT, BOLT
  • APPLICABLE STANDARD MSS SP-58 TYPE 59
  • APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM
  • PACKAGING QUANTITY 100 PIECE
  • SERIES USC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number USC028EG
Product Name CHANNEL CONDUIT/CABLE CLAMP
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 1240037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details