Pentair, Inc. Pull/Junction Box TB3R401

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 27 INCH 5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 120/240 V CURRENT RATING 400 AMPERE WIRE SIZE (6) 4 AWG TO 600 MCM ROHS COMPLIANT S90B3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 27 INCH 5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 120/240 V CURRENT RATING 400 AMPERE WIRE SIZE (6) 4 AWG TO 600 MCM ROHS COMPLIANT S90B3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - TB3R401 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
TB3R401
Pull/Junction Box TB3R401
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 16 INCH 27 INCH 5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 120/240 V CURRENT RATING 400 AMPERE WIRE SIZE (6) 4 AWG TO 600 MCM ROHS COMPLIANT S90B3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 27 INCH
  • 5 INCH
  • UL 50/50E/1773, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • REMOVABLE COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (5) BOTTOM KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • VOLTAGE RATING 120/240 V
  • CURRENT RATING 400 AMPERE
  • WIRE SIZE (6) 4 AWG TO 600 MCM
  • ROHS COMPLIANT
  • S90B3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number TB3R401
Product Name Pull/Junction Box
Type Junction Box
Length 27 inch (686 mm)
Width 16 inch (406 mm)
Depth 5 inch (127 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details