Pentair, Inc. Pull/Junction Box TB3R203240

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 14 INCH 23 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 120/240 V CURRENT RATING 200 AMPERE WIRE SIZE (6) 6 AWG TO 350 MCM ROHS COMPLIANT S90B3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 14 INCH 23 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 120/240 V CURRENT RATING 200 AMPERE WIRE SIZE (6) 6 AWG TO 350 MCM ROHS COMPLIANT S90B3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - TB3R203240 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
TB3R203240
Pull/Junction Box TB3R203240
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 14 INCH 23 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 120/240 V CURRENT RATING 200 AMPERE WIRE SIZE (6) 6 AWG TO 350 MCM ROHS COMPLIANT S90B3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 14 INCH
  • 23 INCH
  • 4.5 INCH
  • UL 50/50E/1773, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • REMOVABLE COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (5) BOTTOM KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • VOLTAGE RATING 120/240 V
  • CURRENT RATING 200 AMPERE
  • WIRE SIZE (6) 6 AWG TO 350 MCM
  • ROHS COMPLIANT
  • S90B3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number TB3R203240
Product Name Pull/Junction Box
Type Junction Box
Length 23 inch (584 mm)
Width 14 inch (356 mm)
Depth 4.5 inch (114 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details