Pentair, Inc. Pull/Junction Box TB3R203

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 23 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 600 V CURRENT RATING 200 AMPERE WIRE SIZE (6) 6 AWG TO 350 MCM ROHS COMPLIANT S90B3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 23 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 600 V CURRENT RATING 200 AMPERE WIRE SIZE (6) 6 AWG TO 350 MCM ROHS COMPLIANT S90B3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - TB3R203 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
TB3R203
Pull/Junction Box TB3R203
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12 INCH 23 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 5 KNOCKOUT(S) (5) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 600 V CURRENT RATING 200 AMPERE WIRE SIZE (6) 6 AWG TO 350 MCM ROHS COMPLIANT S90B3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 23 INCH
  • 4.5 INCH
  • UL 50/50E/1773, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • REMOVABLE COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • (2) (2 TO 2-1/2 INCH), (2) (1/2 TO 3/4 INCH), (1) (2-1/2 TO 3 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (5) BOTTOM KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • VOLTAGE RATING 600 V
  • CURRENT RATING 200 AMPERE
  • WIRE SIZE (6) 6 AWG TO 350 MCM
  • ROHS COMPLIANT
  • S90B3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number TB3R203
Product Name Pull/Junction Box
Type Junction Box
Length 23 inch (584 mm)
Width 12 inch (305 mm)
Depth 4.5 inch (114 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details