Pentair, Inc. Pull/Junction Box TB3R101

Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 18 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 4 KNOCKOUT(S) (4) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 120/240 V CURRENT RATING 100 AMPERE WIRE SIZE (6) 14 TO 2/0 AWG ROHS COMPLIANT S90B3 MODEL "
Datasheet
Description
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 18 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 4 KNOCKOUT(S) (4) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 120/240 V CURRENT RATING 100 AMPERE WIRE SIZE (6) 14 TO 2/0 AWG ROHS COMPLIANT S90B3 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - TB3R101 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pull/Junction Box
TB3R101
Pull/Junction Box TB3R101
" STEEL MATERIAL GALVANIZED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 18 INCH 4.5 INCH UL 50/50E/1773, CUL, CSA C22.2 APPROVAL NEMA 3R, IP32 ENCLOSURE REMOVABLE COVER TYPE 16 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 4 KNOCKOUT(S) (4) BOTTOM KNOCKOUT LOCATION APPLICABLE STANDARD IEC 60529 VOLTAGE RATING 120/240 V CURRENT RATING 100 AMPERE WIRE SIZE (6) 14 TO 2/0 AWG ROHS COMPLIANT S90B3 MODEL "

"

  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 18 INCH
  • 4.5 INCH
  • UL 50/50E/1773, CUL, CSA C22.2 APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • REMOVABLE COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • (2) (1/2 TO 3/4 INCH), (2) (3/4 TO 1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 4 KNOCKOUT(S)
  • (4) BOTTOM KNOCKOUT LOCATION
  • APPLICABLE STANDARD IEC 60529
  • VOLTAGE RATING 120/240 V
  • CURRENT RATING 100 AMPERE
  • WIRE SIZE (6) 14 TO 2/0 AWG
  • ROHS COMPLIANT
  • S90B3 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number TB3R101
Product Name Pull/Junction Box
Type Junction Box
Length 18 inch (457 mm)
Width 8 inch (203 mm)
Depth 4.5 inch (114 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325364 - RS Components, Ltd.
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details