SBT184Z34 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
CONDUIT/CABLE FASTENER
SBT184Z34
Description
"
CONDUIT MOUNTING PLATE TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
50 STANDARD PACKAGE
15 LB LOAD CAPACITY
1/4 INCH (ROD), 12 AWG (WIRE) CONDUIT/CABLE SIZE
CADDY BRAND
INCLUDES ROD/WIRE CLIP
"
Description
"
CONDUIT MOUNTING PLATE TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
50 STANDARD PACKAGE
15 LB LOAD CAPACITY
1/4 INCH (ROD), 12 AWG (WIRE) CONDUIT/CABLE SIZE
CADDY BRAND
INCLUDES ROD/WIRE CLIP
"
Datasheet
Suppliers
"
CONDUIT MOUNTING PLATE TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
50 STANDARD PACKAGE
15 LB LOAD CAPACITY
1/4 INCH (ROD), 12 AWG (WIRE) CONDUIT/CABLE SIZE
CADDY BRAND
INCLUDES ROD/WIRE CLIP
"
"
- CONDUIT MOUNTING PLATE TYPE
- CADDY ARMOUR SPRING STEEL MATERIAL
- 50 STANDARD PACKAGE
- 15 LB LOAD CAPACITY
- 1/4 INCH (ROD), 12 AWG (WIRE) CONDUIT/CABLE SIZE
- CADDY BRAND
- INCLUDES ROD/WIRE CLIP
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
SBT184Z34 |
|
Product Name
|
CONDUIT/CABLE FASTENER |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
TFE
Flexibility
Flexible
Size
0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Material
Steel; Steel
Flexibility
Flexible
Conduit Type
Flexible
View Details