Pentair, Inc. Conduit/Cable Fastener SBT1824SM

Description
CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 50 LB LOAD CAPACITY CADDY[R] BRAND SIZE 3-5/8 INCH W X 4.08 INCH H FLANGE THICKNESS 1/8 TO 1/4 INCH INCLUDES FLANGE CLIP
Datasheet
Description
CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 50 LB LOAD CAPACITY CADDY[R] BRAND SIZE 3-5/8 INCH W X 4.08 INCH H FLANGE THICKNESS 1/8 TO 1/4 INCH INCLUDES FLANGE CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SBT1824SM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
SBT1824SM
Conduit/Cable Fastener SBT1824SM
CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 50 LB LOAD CAPACITY CADDY[R] BRAND SIZE 3-5/8 INCH W X 4.08 INCH H FLANGE THICKNESS 1/8 TO 1/4 INCH INCLUDES FLANGE CLIP
  • CONDUIT MOUNTING PLATE TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 50 STANDARD PACKAGE
  • 50 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • SIZE 3-5/8 INCH W X 4.08 INCH H
  • FLANGE THICKNESS 1/8 TO 1/4 INCH
  • INCLUDES FLANGE CLIP
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number SBT1824SM
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-7 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8808284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details