Pentair, Inc. Machine Screw - Non Metric S3575BP100

Description
" PHILLIPS, SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 3/8 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE CADDY[R] BRAND USED WITH SLOT, PHILLIPS DRIVER PACKAGING QUANTITY 100 "
Datasheet
Description
" PHILLIPS, SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 3/8 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE CADDY[R] BRAND USED WITH SLOT, PHILLIPS DRIVER PACKAGING QUANTITY 100 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - S3575BP100 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Machine Screw - Non Metric
S3575BP100
Machine Screw - Non Metric S3575BP100
" PHILLIPS, SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 3/8 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE CADDY[R] BRAND USED WITH SLOT, PHILLIPS DRIVER PACKAGING QUANTITY 100 "

"

  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3/8 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • ROUND HEAD STYLE
  • CADDY[R] BRAND
  • USED WITH SLOT, PHILLIPS DRIVER
  • PACKAGING QUANTITY 100

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Screws
Product Number S3575BP100
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Toggle Thumb Screws - 33504 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details