Pentair, Inc. Machine Screw - Non Metric S31199P100

Description
" PHILLIPS, SLOTTED TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9/16 INCH 1/4 INCH NOMINAL DIAMETER ROUND HEAD STYLE CADDY[R] BRAND USED WITH SLOT, PHILLIPS DRIVER PACKAGING QUANTITY 100 "
Datasheet
Description
" PHILLIPS, SLOTTED TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9/16 INCH 1/4 INCH NOMINAL DIAMETER ROUND HEAD STYLE CADDY[R] BRAND USED WITH SLOT, PHILLIPS DRIVER PACKAGING QUANTITY 100 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - S31199P100 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Machine Screw - Non Metric
S31199P100
Machine Screw - Non Metric S31199P100
" PHILLIPS, SLOTTED TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9/16 INCH 1/4 INCH NOMINAL DIAMETER ROUND HEAD STYLE CADDY[R] BRAND USED WITH SLOT, PHILLIPS DRIVER PACKAGING QUANTITY 100 "

"

  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 9/16 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • ROUND HEAD STYLE
  • CADDY[R] BRAND
  • USED WITH SLOT, PHILLIPS DRIVER
  • PACKAGING QUANTITY 100

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Screws
Product Number S31199P100
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - SFR6-32X5/16-2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Tee Head Type C - T151 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screws - 1795671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details