Pentair, Inc. Machine Screw - Non Metric S102438BP50

Description
SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 1/2 INCH #10 NOMINAL DIAMETER 24 TPI ROUND HEAD STYLE CADDY[R] BRAND USED ON T GRID BOX HANGER PACKAGING QUANTITY 50
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 1/2 INCH #10 NOMINAL DIAMETER 24 TPI ROUND HEAD STYLE CADDY[R] BRAND USED ON T GRID BOX HANGER PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - S102438BP50 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Machine Screw - Non Metric
S102438BP50
Machine Screw - Non Metric S102438BP50
SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 1/2 INCH #10 NOMINAL DIAMETER 24 TPI ROUND HEAD STYLE CADDY[R] BRAND USED ON T GRID BOX HANGER PACKAGING QUANTITY 50
  • SLOTTED TYPE
  • STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1/2 INCH
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • ROUND HEAD STYLE
  • CADDY[R] BRAND
  • USED ON T GRID BOX HANGER
  • PACKAGING QUANTITY 50
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Screws
Product Number S102438BP50
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41841 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details