Pentair, Inc. Conduit/Cable Fastener RMX6Z34

Description
" CABLE TO ROD/WIRE CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG, (2) 12 AWG NON-METALLIC CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH CABLE OUTER DIAMETER 0.28 TO 0.32 INCH RMX MODEL "
Datasheet
Description
" CABLE TO ROD/WIRE CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG, (2) 12 AWG NON-METALLIC CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH CABLE OUTER DIAMETER 0.28 TO 0.32 INCH RMX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - RMX6Z34 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
RMX6Z34
Conduit/Cable Fastener RMX6Z34
" CABLE TO ROD/WIRE CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG, (2) 12 AWG NON-METALLIC CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 3/8 INCH CABLE OUTER DIAMETER 0.28 TO 0.32 INCH RMX MODEL "

"

  • CABLE TO ROD/WIRE CLIP TYPE
  • ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • (2) 14 AWG, (2) 12 AWG NON-METALLIC CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • ROD SIZE 3/8 INCH
  • CABLE OUTER DIAMETER 0.28 TO 0.32 INCH
  • RMX MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number RMX6Z34
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 8808271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details