Pentair, Inc. Conduit/Cable Fastener RMX4Z34

Description
" CABLE TO ROD/WIRE CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG, (2) 12 AWG NON-METALLIC, 12 AWG WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH CABLE OUTER DIAMETER 0.28 TO 0.32 INCH RMX MODEL "
Datasheet
Description
" CABLE TO ROD/WIRE CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG, (2) 12 AWG NON-METALLIC, 12 AWG WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH CABLE OUTER DIAMETER 0.28 TO 0.32 INCH RMX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - RMX4Z34 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
RMX4Z34
Conduit/Cable Fastener RMX4Z34
" CABLE TO ROD/WIRE CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG, (2) 12 AWG NON-METALLIC, 12 AWG WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND ROD SIZE 1/4 INCH CABLE OUTER DIAMETER 0.28 TO 0.32 INCH RMX MODEL "

"

  • CABLE TO ROD/WIRE CLIP TYPE
  • ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • (2) 14 AWG, (2) 12 AWG NON-METALLIC, 12 AWG WIRE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • ROD SIZE 1/4 INCH
  • CABLE OUTER DIAMETER 0.28 TO 0.32 INCH
  • RMX MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number RMX4Z34
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 3-2500180-1 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details