Pentair, Inc. Multipurpose Wall Mount Enclosure RHJ1816HWPL2LG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 15.77 INCH 17.48 INCH 9.44 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, HINGED, LATCH COVER TYPE A18P16, A18P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 HJ MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 15.77 INCH 17.48 INCH 9.44 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, HINGED, LATCH COVER TYPE A18P16, A18P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 HJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - RHJ1816HWPL2LG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
RHJ1816HWPL2LG
Multipurpose Wall Mount Enclosure RHJ1816HWPL2LG
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 15.77 INCH 17.48 INCH 9.44 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, HINGED, LATCH COVER TYPE A18P16, A18P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 HJ MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 15.77 INCH
  • 17.48 INCH
  • 9.44 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, HINGED, LATCH COVER TYPE
  • A18P16, A18P16AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • HJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number RHJ1816HWPL2LG
Product Name Multipurpose Wall Mount Enclosure
Length 17.48 inch (444 mm)
Width 15.77 inch (401 mm)
Depth 9.44 inch (240 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 8194002 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.74 inch (222 mm)
Width 3.15 inch (80 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details