Pentair, Inc. Multipurpose Wall Mount Enclosure RHJ1614WLG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 13.62 INCH 15.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, SCREW DOOR FASTENERS COVER TYPE A16P14, A16P14AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 13.62 INCH 15.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, SCREW DOOR FASTENERS COVER TYPE A16P14, A16P14AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - RHJ1614WLG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
RHJ1614WLG
Multipurpose Wall Mount Enclosure RHJ1614WLG
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 13.62 INCH 15.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, SCREW DOOR FASTENERS COVER TYPE A16P14, A16P14AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 13.62 INCH
  • 15.62 INCH
  • 7.24 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, SCREW DOOR FASTENERS COVER TYPE
  • A16P14, A16P14AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF SCREW 4
  • HJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number RHJ1614WLG
Product Name Multipurpose Wall Mount Enclosure
Length 15.62 inch (397 mm)
Width 13.62 inch (346 mm)
Depth 7.24 inch (184 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details