Pentair, Inc. Multipurpose Wall Mount Enclosure RHJ1412HWPL2LG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 11.62 INCH 13.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, HINGED, LATCH COVER TYPE A14P12, A14P12AL BACK PANEL APPLICABLE STANDARD IEC 60529 HJ MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 11.62 INCH 13.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, HINGED, LATCH COVER TYPE A14P12, A14P12AL BACK PANEL APPLICABLE STANDARD IEC 60529 HJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - RHJ1412HWPL2LG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
RHJ1412HWPL2LG
Multipurpose Wall Mount Enclosure RHJ1412HWPL2LG
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 11.62 INCH 13.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, HINGED, LATCH COVER TYPE A14P12, A14P12AL BACK PANEL APPLICABLE STANDARD IEC 60529 HJ MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 11.62 INCH
  • 13.62 INCH
  • 7.24 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, HINGED, LATCH COVER TYPE
  • A14P12, A14P12AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • HJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number RHJ1412HWPL2LG
Product Name Multipurpose Wall Mount Enclosure
Length 13.62 inch (346 mm)
Width 11.62 inch (295 mm)
Depth 7.24 inch (184 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
PCB Mounting Enclosures - 2372767 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details