Pentair, Inc. Multipurpose Wall Mount Enclosure RHJ1412HWLG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 11.62 INCH 13.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, HINGED/SCREW DOOR FASTENERS COVER TYPE A14P12, A14P12AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 2 HJ MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 11.62 INCH 13.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, HINGED/SCREW DOOR FASTENERS COVER TYPE A14P12, A14P12AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 2 HJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - RHJ1412HWLG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
RHJ1412HWLG
Multipurpose Wall Mount Enclosure RHJ1412HWLG
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 11.62 INCH 13.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, HINGED/SCREW DOOR FASTENERS COVER TYPE A14P12, A14P12AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 2 HJ MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 11.62 INCH
  • 13.62 INCH
  • 7.24 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, HINGED/SCREW DOOR FASTENERS COVER TYPE
  • A14P12, A14P12AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF SCREW 2
  • HJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number RHJ1412HWLG
Product Name Multipurpose Wall Mount Enclosure
Length 13.62 inch (346 mm)
Width 11.62 inch (295 mm)
Depth 7.24 inch (184 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Hand Held Enclosures - 2832100 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details