Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MACHINING CLAMPS
NVENT
QLD200 -- CLAMP
nVent
Clamp
QLD200
Description
SPEED LINK 3MM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
SPEED LINK 3MM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Clamp
32627988
Clamp
32627988
SPEED LINK 3MM. FREE 2 YEAR RADWELL WARRANTY
SPEED LINK 3MM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Machining Clamps
Product Number
32627988
Product Name
Clamp
Unlock Full Specs
to access all available technical data
Similar Products
Vlier
Swivel Pad Clamps - Steel and Delrin® Pads
NSCH336
Specs
Clamping Mechanism
Screw
Clamp type
Rocker Clamp
View Details
Jergens, Inc.
Micro™ Toe T-Slot Clamps
68792
Specs
Clamp type
Toe Clamp
Load Limit
4001 lbs (1815 kg)
View Details
RS Components, Ltd.
7133772
View Details
Imao-Fixtureworks
Fixturing Tapered Clamping Screws (Diamond)
CP155-D
Specs
Material
Steel
View Details