Pentair, Inc. Pushbutton Enclosure Q6PBPCD

Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 6.02 INCH 9.17 INCH 3.29 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet
Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 6.02 INCH 9.17 INCH 3.29 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - Q6PBPCD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
Q6PBPCD
Pushbutton Enclosure Q6PBPCD
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 6.02 INCH 9.17 INCH 3.29 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "

"

  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 6.02 INCH
  • 9.17 INCH
  • 3.29 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/4X/12, IP67 ENCLOSURE
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • QLINE[TM] D BRAND
  • APPLICABLE STANDARD IEC 60529
  • USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS
  • ROHS COMPLIANT
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q6PBPCD
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 9.17 inch (233 mm)
Width 6.02 inch (153 mm)
Depth 3.29 inch (83.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4128 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details