Pentair, Inc. Multipurpose Wall Mount Enclosure Q604018ABICC

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 400 MM 15.748 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 600 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-6040PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET EXTERNAL DEPTH WITH DOOR 173 MM PANEL FINIS HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 400 MM 15.748 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 600 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-6040PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET EXTERNAL DEPTH WITH DOOR 173 MM PANEL FINIS HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q604018ABICC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q604018ABICC
Multipurpose Wall Mount Enclosure Q604018ABICC
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 400 MM 15.748 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 600 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-6040PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET EXTERNAL DEPTH WITH DOOR 173 MM PANEL FINIS HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 400 MM
  • 15.748 WIDTH IN INCH
  • 600 MM
  • 23.622 HEIGHT IN INCH
  • 600 HEIGHT IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
  • Q-6040PI BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET
  • EXTERNAL DEPTH WITH DOOR 173 MM
  • PANEL FINIS
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q604018ABICC
Product Name Multipurpose Wall Mount Enclosure
Length 23.62 inch (600 mm)
Width 15.75 inch (400 mm)
Material ABS
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details