Pentair, Inc. Multipurpose Wall Mount Enclosure Q604013PCICC

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 23.62 INCH 15.75 INCH 5.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q6040PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR Q41 MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 23.62 INCH 15.75 INCH 5.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q6040PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q604013PCICC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q604013PCICC
Multipurpose Wall Mount Enclosure Q604013PCICC
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 23.62 INCH 15.75 INCH 5.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q6040PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR Q41 MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 23.62 INCH
  • 15.75 INCH
  • 5.12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW-ON COVER TYPE
  • Q6040PI BACK PANEL
  • QLINE[TM] I BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER STYLE CLEAR
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q604013PCICC
Product Name Multipurpose Wall Mount Enclosure
Length 15.75 inch (400 mm)
Width 23.62 inch (600 mm)
Depth 5.12 inch (130 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details