Pentair, Inc. Multipurpose Wall Mount Enclosure Q604013PCI

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 23.62 INCH 15.75 INCH 5.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q6040PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE Q41 MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 23.62 INCH 15.75 INCH 5.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q6040PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q604013PCI - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q604013PCI
Multipurpose Wall Mount Enclosure Q604013PCI
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 23.62 INCH 15.75 INCH 5.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q6040PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE Q41 MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 23.62 INCH
  • 15.75 INCH
  • 5.12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW-ON COVER TYPE
  • Q6040PI BACK PANEL
  • QLINE[TM] I BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER STYLE OPAQUE
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q604013PCI
Product Name Multipurpose Wall Mount Enclosure
Length 15.75 inch (400 mm)
Width 23.62 inch (600 mm)
Depth 5.12 inch (130 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details