Pentair, Inc. Multipurpose Wall Mount Enclosure Q604013ABICC

Description
" ONE DOOR TYPE ABS PLASTIC MATERIAL RAL 7035 LIGHT GRAY COLOR 23.62 INCH 15.75 INCH 5.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q6040PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR Q41 MODEL "
Datasheet
Description
" ONE DOOR TYPE ABS PLASTIC MATERIAL RAL 7035 LIGHT GRAY COLOR 23.62 INCH 15.75 INCH 5.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q6040PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q604013ABICC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q604013ABICC
Multipurpose Wall Mount Enclosure Q604013ABICC
" ONE DOOR TYPE ABS PLASTIC MATERIAL RAL 7035 LIGHT GRAY COLOR 23.62 INCH 15.75 INCH 5.12 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q6040PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR Q41 MODEL "

"

  • ONE DOOR TYPE
  • ABS PLASTIC MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 23.62 INCH
  • 15.75 INCH
  • 5.12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW-ON COVER TYPE
  • Q6040PI BACK PANEL
  • QLINE[TM] I BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER STYLE CLEAR
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q604013ABICC
Product Name Multipurpose Wall Mount Enclosure
Length 15.75 inch (400 mm)
Width 23.62 inch (600 mm)
Depth 5.12 inch (130 mm)
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details