Pentair, Inc.Multipurpose Wall Mount EnclosureQ604013ABI
Description
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
400 MM
15.748 WIDTH IN INCH
600 MM
23.622 HEIGHT IN INCH
600 HEIGHT IN MM
UL, CSA APPROVAL
NEMA 4/4X/12/13, IP66 ENCLOSURE
FOAM GASKETED, SCREW ON COVER TYPE
Q-6040PI BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET
EXTERNAL DEPTH WITH DOOR 123 MM
PANEL FINIS
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
400 MM
15.748 WIDTH IN INCH
600 MM
23.622 HEIGHT IN INCH
600 HEIGHT IN MM
UL, CSA APPROVAL
NEMA 4/4X/12/13, IP66 ENCLOSURE
FOAM GASKETED, SCREW ON COVER TYPE
Q-6040PI BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET
EXTERNAL DEPTH WITH DOOR 123 MM
PANEL FINIS
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
400 MM
15.748 WIDTH IN INCH
600 MM
23.622 HEIGHT IN INCH
600 HEIGHT IN MM
UL, CSA APPROVAL
NEMA 4/4X/12/13, IP66 ENCLOSURE
FOAM GASKETED, SCREW ON COVER TYPE
Q-6040PI BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET
EXTERNAL DEPTH WITH DOOR 123 MM
PANEL FINIS
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"