Pentair, Inc. Multipurpose Wall Mount Enclosure Q403018PCIQRR

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 15.75 INCH 11.81 INCH 7.09 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE Q4030PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE Q41 MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 15.75 INCH 11.81 INCH 7.09 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE Q4030PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q403018PCIQRR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q403018PCIQRR
Multipurpose Wall Mount Enclosure Q403018PCIQRR
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 15.75 INCH 11.81 INCH 7.09 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE Q4030PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE Q41 MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 15.75 INCH
  • 11.81 INCH
  • 7.09 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE
  • Q4030PI BACK PANEL
  • QLINE[TM] I BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER STYLE OPAQUE
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q403018PCIQRR
Product Name Multipurpose Wall Mount Enclosure
Length 11.81 inch (300 mm)
Width 15.75 inch (400 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details