Pentair, Inc. Multipurpose Wall Mount Enclosure Q403013PCICC

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 11.34 INCH 15.28 INCH 4.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q4030PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR Q41 MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 11.34 INCH 15.28 INCH 4.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q4030PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q403013PCICC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q403013PCICC
Multipurpose Wall Mount Enclosure Q403013PCICC
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 11.34 INCH 15.28 INCH 4.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q4030PI BACK PANEL QLINE[TM] I BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR Q41 MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 11.34 INCH
  • 15.28 INCH
  • 4.84 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW-ON COVER TYPE
  • Q4030PI BACK PANEL
  • QLINE[TM] I BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER STYLE CLEAR
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q403013PCICC
Product Name Multipurpose Wall Mount Enclosure
Length 15.28 inch (388 mm)
Width 11.34 inch (288 mm)
Depth 4.84 inch (123 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details