Pentair, Inc. Multipurpose Wall Mount Enclosure Q402018PCI

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 200 MM 7.87402 WIDTH IN INCH 400 MM 15.748 HEIGHT IN INCH 173 MM 400 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-4020PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 200 MM 7.87402 WIDTH IN INCH 400 MM 15.748 HEIGHT IN INCH 173 MM 400 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-4020PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q402018PCI - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q402018PCI
Multipurpose Wall Mount Enclosure Q402018PCI
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 200 MM 7.87402 WIDTH IN INCH 400 MM 15.748 HEIGHT IN INCH 173 MM 400 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-4020PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 200 MM
  • 7.87402 WIDTH IN INCH
  • 400 MM
  • 15.748 HEIGHT IN INCH
  • 173 MM
  • 400 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • Q-4020PI BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q402018PCI
Product Name Multipurpose Wall Mount Enclosure
Length 15.75 inch (400 mm)
Width 7.87 inch (200 mm)
Depth 6.81 inch (173 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details