Pentair, Inc. Multipurpose Wall Mount Enclosure Q30239PCD

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 230 MM 9.05512 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 300 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-3023PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 85 MM INTERNAL DEPTH WITH COVER 79 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 230 MM 9.05512 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 300 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-3023PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 85 MM INTERNAL DEPTH WITH COVER 79 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q30239PCD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q30239PCD
Multipurpose Wall Mount Enclosure Q30239PCD
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 230 MM 9.05512 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 300 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-3023PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 85 MM INTERNAL DEPTH WITH COVER 79 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 230 MM
  • 9.05512 WIDTH IN INCH
  • 300 MM
  • 11.811 HEIGHT IN INCH
  • 300 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • Q-3023PD BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • EXTERNAL DEPTH WITH COVER 85 MM
  • INTERNAL DEPTH WITH COVER 79 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q30239PCD
Product Name Multipurpose Wall Mount Enclosure
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
Material Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details