Pentair, Inc.Multipurpose Wall Mount EnclosureQ302018ABICC
Description
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
200 MM
7.87402 WIDTH IN INCH
300 MM
11.811 HEIGHT IN INCH
173 MM
300 HEIGHT IN MM
NEMA 4/4X/12/13, IP66 ENCLOSURE
FOAM GASKETED, SCREW ON COVER TYPE
Q-3020PI BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
200 MM
7.87402 WIDTH IN INCH
300 MM
11.811 HEIGHT IN INCH
173 MM
300 HEIGHT IN MM
NEMA 4/4X/12/13, IP66 ENCLOSURE
FOAM GASKETED, SCREW ON COVER TYPE
Q-3020PI BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
200 MM
7.87402 WIDTH IN INCH
300 MM
11.811 HEIGHT IN INCH
173 MM
300 HEIGHT IN MM
NEMA 4/4X/12/13, IP66 ENCLOSURE
FOAM GASKETED, SCREW ON COVER TYPE
Q-3020PI BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"