Pentair, Inc. Pushbutton Enclosure Q2PBPCD

Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 4.45 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet
Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 4.45 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - Q2PBPCD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
Q2PBPCD
Pushbutton Enclosure Q2PBPCD
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 4.45 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "

"

  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 2.87 INCH
  • 4.45 INCH
  • 3.11 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/4X/12, IP67 ENCLOSURE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 2 DEVICE HOLE(S)
  • QLINE[TM] D BRAND
  • APPLICABLE STANDARD IEC 60529
  • USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS
  • ROHS COMPLIANT
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q2PBPCD
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 4.45 inch (113 mm)
Width 2.87 inch (72.9 mm)
Depth 3.11 inch (78.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-819/002-001 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Sensor Interface Junction Blocks - 2171-CPX-AB-4-M12-8POL-ND - DigiKey
Specs
Material Polycarbonate
View Details