Pentair, Inc. Multipurpose Wall Mount Enclosure Q241612PCD

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 9.45 INCH 6.3 INCH 4.76 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q2416PD BACK PANEL QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE ROHS COMPLIANT Q41 MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 9.45 INCH 6.3 INCH 4.76 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q2416PD BACK PANEL QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE ROHS COMPLIANT Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q241612PCD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q241612PCD
Multipurpose Wall Mount Enclosure Q241612PCD
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 9.45 INCH 6.3 INCH 4.76 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q2416PD BACK PANEL QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE ROHS COMPLIANT Q41 MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 9.45 INCH
  • 6.3 INCH
  • 4.76 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW-ON COVER TYPE
  • Q2416PD BACK PANEL
  • QLINE[TM] D BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER STYLE OPAQUE
  • ROHS COMPLIANT
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q241612PCD
Product Name Multipurpose Wall Mount Enclosure
Length 6.3 inch (160 mm)
Width 9.45 inch (240 mm)
Depth 4.76 inch (121 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details