Pentair, Inc. Multipurpose Wall Mount Enclosure Q20158ABD

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 150 MM 5.90551 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 200 HEIGHT IN MM NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-2015PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 75 MM INTERNAL DEPTH WITH COVER 69 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 150 MM 5.90551 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 200 HEIGHT IN MM NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-2015PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 75 MM INTERNAL DEPTH WITH COVER 69 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q20158ABD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q20158ABD
Multipurpose Wall Mount Enclosure Q20158ABD
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 150 MM 5.90551 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 200 HEIGHT IN MM NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-2015PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 75 MM INTERNAL DEPTH WITH COVER 69 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 150 MM
  • 5.90551 WIDTH IN INCH
  • 200 MM
  • 7.87402 HEIGHT IN INCH
  • 200 HEIGHT IN MM
  • NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • Q-2015PD BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • EXTERNAL DEPTH WITH COVER 75 MM
  • INTERNAL DEPTH WITH COVER 69 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q20158ABD
Product Name Multipurpose Wall Mount Enclosure
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
Material ABS
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details