Pentair, Inc. Multipurpose Wall Mount Enclosure Q20129PCDCC

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.45 INCH 7.6 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q2012PD BACK PANEL QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR ROHS COMPLIANT Q41 MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.45 INCH 7.6 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q2012PD BACK PANEL QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR ROHS COMPLIANT Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q20129PCDCC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q20129PCDCC
Multipurpose Wall Mount Enclosure Q20129PCDCC
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.45 INCH 7.6 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q2012PD BACK PANEL QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR ROHS COMPLIANT Q41 MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 4.45 INCH
  • 7.6 INCH
  • 3.11 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW-ON COVER TYPE
  • Q2012PD BACK PANEL
  • QLINE[TM] D BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER STYLE CLEAR
  • ROHS COMPLIANT
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q20129PCDCC
Product Name Multipurpose Wall Mount Enclosure
Length 7.6 inch (193 mm)
Width 4.45 inch (113 mm)
Depth 3.11 inch (78.99 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
ENCLOSURE, ABS, TYPE I BLACK, 2.205 X 1.22 X .945 - 70016649 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.21 inch (56.01 mm)
Width 1.22 inch (30.99 mm)
View Details