Pentair, Inc.Multipurpose Wall Mount EnclosureQ20129ABDCC
Description
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
120 MM
4.72441 WIDTH IN INCH
200 MM
7.87402 HEIGHT IN INCH
200 HEIGHT IN MM
NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE
FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
Q-2012PD BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
EXTERNAL DEPTH WITH COVER 85 MM
INTERNAL DEPTH WITH COVER 79 MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
120 MM
4.72441 WIDTH IN INCH
200 MM
7.87402 HEIGHT IN INCH
200 HEIGHT IN MM
NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE
FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
Q-2012PD BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
EXTERNAL DEPTH WITH COVER 85 MM
INTERNAL DEPTH WITH COVER 79 MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
120 MM
4.72441 WIDTH IN INCH
200 MM
7.87402 HEIGHT IN INCH
200 HEIGHT IN MM
NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE
FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
Q-2012PD BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
EXTERNAL DEPTH WITH COVER 85 MM
INTERNAL DEPTH WITH COVER 79 MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"