Pentair, Inc. Multipurpose Wall Mount Enclosure Q18188ABECC

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 175 MM 6.88976 WIDTH IN INCH 175 MM 6.88976 HEIGHT IN INCH 175 HEIGHT IN MM NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-1818PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 74 MM INTERNAL DEPTH WITH COVER 67.4 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 175 MM 6.88976 WIDTH IN INCH 175 MM 6.88976 HEIGHT IN INCH 175 HEIGHT IN MM NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-1818PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 74 MM INTERNAL DEPTH WITH COVER 67.4 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q18188ABECC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q18188ABECC
Multipurpose Wall Mount Enclosure Q18188ABECC
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 175 MM 6.88976 WIDTH IN INCH 175 MM 6.88976 HEIGHT IN INCH 175 HEIGHT IN MM NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-1818PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 74 MM INTERNAL DEPTH WITH COVER 67.4 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 175 MM
  • 6.88976 WIDTH IN INCH
  • 175 MM
  • 6.88976 HEIGHT IN INCH
  • 175 HEIGHT IN MM
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
  • Q-1818PE BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • EXTERNAL DEPTH WITH COVER 74 MM
  • INTERNAL DEPTH WITH COVER 67.4 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q18188ABECC
Product Name Multipurpose Wall Mount Enclosure
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
Material ABS
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.36 inch (59.94 mm)
Width 1.77 inch (44.96 mm)
View Details
3 suppliers
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
ENCLOSURE, TYPE M, BLACK, 8.661 X 4.724X 2.559 INCHES - 70016724 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.72 inch (120 mm)
View Details