Pentair, Inc.Multipurpose Wall Mount EnclosureQ181815PCECC
Description
"
ONE DOOR TYPE
POLYCARBONATE MATERIAL
RAL 7035 LIGHT GRAY COLOR
6.63 INCH
6.63 INCH
5.61 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
PANEL MOUNTING
NEMA 4/4X/6/12/13, IP67 ENCLOSURE
FOAM GASKETED, SCREW-ON COVER TYPE
Q1818PE BACK PANEL
QLINE[TM] E BRAND
APPLICABLE STANDARD IEC 60529
COVER STYLE CLEAR
ROHS COMPLIANT
Q41 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
POLYCARBONATE MATERIAL
RAL 7035 LIGHT GRAY COLOR
6.63 INCH
6.63 INCH
5.61 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
PANEL MOUNTING
NEMA 4/4X/6/12/13, IP67 ENCLOSURE
FOAM GASKETED, SCREW-ON COVER TYPE
Q1818PE BACK PANEL
QLINE[TM] E BRAND
APPLICABLE STANDARD IEC 60529
COVER STYLE CLEAR
ROHS COMPLIANT
Q41 MODEL
"
"
ONE DOOR TYPE
POLYCARBONATE MATERIAL
RAL 7035 LIGHT GRAY COLOR
6.63 INCH
6.63 INCH
5.61 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
PANEL MOUNTING
NEMA 4/4X/6/12/13, IP67 ENCLOSURE
FOAM GASKETED, SCREW-ON COVER TYPE
Q1818PE BACK PANEL
QLINE[TM] E BRAND
APPLICABLE STANDARD IEC 60529
COVER STYLE CLEAR
ROHS COMPLIANT
Q41 MODEL
"