Pentair, Inc.Multipurpose Wall Mount EnclosureQ181815ABECC
Description
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
175 MM
6.88976 WIDTH IN INCH
175 MM
6.88976 HEIGHT IN INCH
175 HEIGHT IN MM
NEMA 4/4X/6/12/13, IP67 ENCLOSURE
FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
Q-1818PE BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
EXTERNAL DEPTH WITH COVER 149 MM
INTERNAL DEPTH WITH COVER 142.4 MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
175 MM
6.88976 WIDTH IN INCH
175 MM
6.88976 HEIGHT IN INCH
175 HEIGHT IN MM
NEMA 4/4X/6/12/13, IP67 ENCLOSURE
FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
Q-1818PE BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
EXTERNAL DEPTH WITH COVER 149 MM
INTERNAL DEPTH WITH COVER 142.4 MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
ABS MATERIAL
RAL 7035 LIGHT GRAY COLOR
175 MM
6.88976 WIDTH IN INCH
175 MM
6.88976 HEIGHT IN INCH
175 HEIGHT IN MM
NEMA 4/4X/6/12/13, IP67 ENCLOSURE
FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
Q-1818PE BACK PANEL
QLINE. BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING
ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
EXTERNAL DEPTH WITH COVER 149 MM
INTERNAL DEPTH WITH COVER 142.4 MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"