Pentair, Inc. Multipurpose Wall Mount Enclosure Q181810ABE

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 6.89 INCH 6.89 WIDTH IN INCH 6.89 INCH 6.89 HEIGHT IN INCH 3.9 INCH 175.006 HEIGHT IN MM UL APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1818PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 6.89 INCH 6.89 WIDTH IN INCH 6.89 INCH 6.89 HEIGHT IN INCH 3.9 INCH 175.006 HEIGHT IN MM UL APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1818PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q181810ABE - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q181810ABE
Multipurpose Wall Mount Enclosure Q181810ABE
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 6.89 INCH 6.89 WIDTH IN INCH 6.89 INCH 6.89 HEIGHT IN INCH 3.9 INCH 175.006 HEIGHT IN MM UL APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1818PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 6.89 INCH
  • 6.89 WIDTH IN INCH
  • 6.89 INCH
  • 6.89 HEIGHT IN INCH
  • 3.9 INCH
  • 175.006 HEIGHT IN MM
  • UL APPROVAL
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • Q-1818PE BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q181810ABE
Product Name Multipurpose Wall Mount Enclosure
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
Depth 3.9 inch (99.06 mm)
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details