Pentair, Inc. Multipurpose Wall Mount Enclosure Q18138PCEMC

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 125 MM 4.92126 WIDTH IN INCH 175 MM 6.88976 HEIGHT IN INCH 175 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/6/12/13, IP65 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1813PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 74 MM INTERNAL DEPTH WITH COVER 67.4 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 125 MM 4.92126 WIDTH IN INCH 175 MM 6.88976 HEIGHT IN INCH 175 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/6/12/13, IP65 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1813PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 74 MM INTERNAL DEPTH WITH COVER 67.4 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q18138PCEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q18138PCEMC
Multipurpose Wall Mount Enclosure Q18138PCEMC
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 125 MM 4.92126 WIDTH IN INCH 175 MM 6.88976 HEIGHT IN INCH 175 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/6/12/13, IP65 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1813PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 74 MM INTERNAL DEPTH WITH COVER 67.4 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 125 MM
  • 4.92126 WIDTH IN INCH
  • 175 MM
  • 6.88976 HEIGHT IN INCH
  • 175 HEIGHT IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X/6/12/13, IP65 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • Q-1813PE BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • EXTERNAL DEPTH WITH COVER 74 MM
  • INTERNAL DEPTH WITH COVER 67.4 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • EMC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q18138PCEMC
Product Name Multipurpose Wall Mount Enclosure
Length 6.89 inch (175 mm)
Width 4.92 inch (125 mm)
Material Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details