Pentair, Inc. Datacommunication Cabinet Q1689PCEMC

Description
" ENCLOSURE WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 3.15 INCH W X 3.35 INCH D X 6.3 INCH H SIZE RAL 7035 LIGHT GRAY COLOR UL 508, UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW MOUNTING HARDWARE APPLICABLE STANDARD IEC 60529 Q41EM MODEL "
Datasheet
Description
" ENCLOSURE WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 3.15 INCH W X 3.35 INCH D X 6.3 INCH H SIZE RAL 7035 LIGHT GRAY COLOR UL 508, UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW MOUNTING HARDWARE APPLICABLE STANDARD IEC 60529 Q41EM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - Q1689PCEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
Q1689PCEMC
Datacommunication Cabinet Q1689PCEMC
" ENCLOSURE WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 3.15 INCH W X 3.35 INCH D X 6.3 INCH H SIZE RAL 7035 LIGHT GRAY COLOR UL 508, UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW MOUNTING HARDWARE APPLICABLE STANDARD IEC 60529 Q41EM MODEL "

"

  • ENCLOSURE WITH SIDE WALL TYPE
  • IMPACT RESISTANT POLYCARBONATE BODY MATERIAL
  • 3.15 INCH W X 3.35 INCH D X 6.3 INCH H SIZE
  • RAL 7035 LIGHT GRAY COLOR
  • UL 508, UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • SCREW MOUNTING HARDWARE
  • APPLICABLE STANDARD IEC 60529
  • Q41EM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q1689PCEMC
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

800R 30 mm Push-Button Enclosure - 800R-4HZ4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4; Type 4X; Type 13
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details