Pentair, Inc. Multipurpose Wall Mount Enclosure Q1686ABDCC

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 80 MM 3.14961 WIDTH IN INCH 160 MM 6.29921 HEIGHT IN INCH 160 HEIGHT IN MM NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-168PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 55 MM INTERNAL DEPTH WITH COVER 49 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 80 MM 3.14961 WIDTH IN INCH 160 MM 6.29921 HEIGHT IN INCH 160 HEIGHT IN MM NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-168PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 55 MM INTERNAL DEPTH WITH COVER 49 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q1686ABDCC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q1686ABDCC
Multipurpose Wall Mount Enclosure Q1686ABDCC
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 80 MM 3.14961 WIDTH IN INCH 160 MM 6.29921 HEIGHT IN INCH 160 HEIGHT IN MM NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-168PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 55 MM INTERNAL DEPTH WITH COVER 49 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 80 MM
  • 3.14961 WIDTH IN INCH
  • 160 MM
  • 6.29921 HEIGHT IN INCH
  • 160 HEIGHT IN MM
  • NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE
  • FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
  • Q-168PD BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • EXTERNAL DEPTH WITH COVER 55 MM
  • INTERNAL DEPTH WITH COVER 49 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q1686ABDCC
Product Name Multipurpose Wall Mount Enclosure
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
Material ABS
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details