Pentair, Inc. Datacommunication Cabinet Q16129PCEMC

Description
" ENCLOSURE WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 6.89 INCH W X 2.91 INCH D X 6.89 INCH H SIZE RAL 7035 LIGHT GRAY COLOR UL 508, UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW MOUNTING HARDWARE APPLICABLE STANDARD IEC 60529 Q41EM MODEL "
Datasheet
Description
" ENCLOSURE WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 6.89 INCH W X 2.91 INCH D X 6.89 INCH H SIZE RAL 7035 LIGHT GRAY COLOR UL 508, UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW MOUNTING HARDWARE APPLICABLE STANDARD IEC 60529 Q41EM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - Q16129PCEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
Q16129PCEMC
Datacommunication Cabinet Q16129PCEMC
" ENCLOSURE WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 6.89 INCH W X 2.91 INCH D X 6.89 INCH H SIZE RAL 7035 LIGHT GRAY COLOR UL 508, UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW MOUNTING HARDWARE APPLICABLE STANDARD IEC 60529 Q41EM MODEL "

"

  • ENCLOSURE WITH SIDE WALL TYPE
  • IMPACT RESISTANT POLYCARBONATE BODY MATERIAL
  • 6.89 INCH W X 2.91 INCH D X 6.89 INCH H SIZE
  • RAL 7035 LIGHT GRAY COLOR
  • UL 508, UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • SCREW MOUNTING HARDWARE
  • APPLICABLE STANDARD IEC 60529
  • Q41EM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q16129PCEMC
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers