Pentair, Inc. Multipurpose Wall Mount Enclosure Q16129ABDCC

Description
" ABS PLASTIC MATERIAL GRAY COLOR 4.45 INCH 6.02 INCH 3.31 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4X ENCLOSURE CLEAR COVER TYPE Q1612PD BACK PANEL QLINE[TM] D BRAND BULLETIN Q41 MODEL "
Datasheet
Description
" ABS PLASTIC MATERIAL GRAY COLOR 4.45 INCH 6.02 INCH 3.31 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4X ENCLOSURE CLEAR COVER TYPE Q1612PD BACK PANEL QLINE[TM] D BRAND BULLETIN Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q16129ABDCC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q16129ABDCC
Multipurpose Wall Mount Enclosure Q16129ABDCC
" ABS PLASTIC MATERIAL GRAY COLOR 4.45 INCH 6.02 INCH 3.31 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4X ENCLOSURE CLEAR COVER TYPE Q1612PD BACK PANEL QLINE[TM] D BRAND BULLETIN Q41 MODEL "

"

  • ABS PLASTIC MATERIAL
  • GRAY COLOR
  • 4.45 INCH
  • 6.02 INCH
  • 3.31 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4X ENCLOSURE
  • CLEAR COVER TYPE
  • Q1612PD BACK PANEL
  • QLINE[TM] D BRAND
  • BULLETIN Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q16129ABDCC
Product Name Multipurpose Wall Mount Enclosure
Length 6.02 inch (153 mm)
Width 4.45 inch (113 mm)
Depth 3.31 inch (84.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details