Pentair, Inc. Multipurpose Wall Mount Enclosure Q1388PCECC

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.7 INCH 4.67 INCH 2.65 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q138PE BACK PANEL QLINE[TM] E BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR ROHS COMPLIANT Q41 MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.7 INCH 4.67 INCH 2.65 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q138PE BACK PANEL QLINE[TM] E BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR ROHS COMPLIANT Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q1388PCECC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q1388PCECC
Multipurpose Wall Mount Enclosure Q1388PCECC
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.7 INCH 4.67 INCH 2.65 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q138PE BACK PANEL QLINE[TM] E BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE CLEAR ROHS COMPLIANT Q41 MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 2.7 INCH
  • 4.67 INCH
  • 2.65 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW-ON COVER TYPE
  • Q138PE BACK PANEL
  • QLINE[TM] E BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER STYLE CLEAR
  • ROHS COMPLIANT
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q1388PCECC
Product Name Multipurpose Wall Mount Enclosure
Length 4.67 inch (119 mm)
Width 2.7 inch (68.58 mm)
Depth 2.65 inch (67.31 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details