Pentair, Inc. Multipurpose Wall Mount Enclosure Q13138PCEMC

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.92 INCH 4.92 INCH 2.91 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q1313PE BACK PANEL QLINE[TM] E BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT Q41EM MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.92 INCH 4.92 INCH 2.91 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q1313PE BACK PANEL QLINE[TM] E BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT Q41EM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q13138PCEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q13138PCEMC
Multipurpose Wall Mount Enclosure Q13138PCEMC
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.92 INCH 4.92 INCH 2.91 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q1313PE BACK PANEL QLINE[TM] E BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT Q41EM MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 4.92 INCH
  • 4.92 INCH
  • 2.91 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW-ON COVER TYPE
  • Q1313PE BACK PANEL
  • QLINE[TM] E BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • Q41EM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q13138PCEMC
Product Name Multipurpose Wall Mount Enclosure
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
Depth 2.91 inch (73.91 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details