Pentair, Inc. Multipurpose Wall Mount Enclosure Q131313ABE

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 4.92 INCH 4.92 WIDTH IN INCH 4.92 INCH 4.92 HEIGHT IN INCH 4.88 INCH 124.968 HEIGHT IN MM UL APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1313PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 4.92 INCH 4.92 WIDTH IN INCH 4.92 INCH 4.92 HEIGHT IN INCH 4.88 INCH 124.968 HEIGHT IN MM UL APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1313PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q131313ABE - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q131313ABE
Multipurpose Wall Mount Enclosure Q131313ABE
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 4.92 INCH 4.92 WIDTH IN INCH 4.92 INCH 4.92 HEIGHT IN INCH 4.88 INCH 124.968 HEIGHT IN MM UL APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1313PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 4.92 INCH
  • 4.92 WIDTH IN INCH
  • 4.92 INCH
  • 4.92 HEIGHT IN INCH
  • 4.88 INCH
  • 124.968 HEIGHT IN MM
  • UL APPROVAL
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • Q-1313PE BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q131313ABE
Product Name Multipurpose Wall Mount Enclosure
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
Depth 4.88 inch (124 mm)
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details