Pentair, Inc. Multipurpose Wall Mount Enclosure Q1289PCEMC

Description
" ONE DOOR TYPE IMPACT RESISTANT POLYCARBONATE MATERIAL LIGHT GRAY COLOR 3.15 INCH 3.15 WIDTH IN INCH 4.72 INCH 4.72 HEIGHT IN INCH UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP67 ENCLOSURE Q-128PD BACK PANEL QLINE. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE IMPACT RESISTANT POLYCARBONATE MATERIAL LIGHT GRAY COLOR 3.15 INCH 3.15 WIDTH IN INCH 4.72 INCH 4.72 HEIGHT IN INCH UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP67 ENCLOSURE Q-128PD BACK PANEL QLINE. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q1289PCEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q1289PCEMC
Multipurpose Wall Mount Enclosure Q1289PCEMC
" ONE DOOR TYPE IMPACT RESISTANT POLYCARBONATE MATERIAL LIGHT GRAY COLOR 3.15 INCH 3.15 WIDTH IN INCH 4.72 INCH 4.72 HEIGHT IN INCH UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP67 ENCLOSURE Q-128PD BACK PANEL QLINE. BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • IMPACT RESISTANT POLYCARBONATE MATERIAL
  • LIGHT GRAY COLOR
  • 3.15 INCH
  • 3.15 WIDTH IN INCH
  • 4.72 INCH
  • 4.72 HEIGHT IN INCH
  • UL 508, CSA APPROVAL
  • NEMA 4/4X/12/13, IP67 ENCLOSURE
  • Q-128PD BACK PANEL
  • QLINE. BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q1289PCEMC
Product Name Multipurpose Wall Mount Enclosure
Length 4.72 inch (120 mm)
Width 3.15 inch (80.01 mm)
Material Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details