Pentair, Inc. Multipurpose Wall Mount Enclosure Q12126ABD

Description
" ONE DOOR TYPE ABS PLASTIC MATERIAL RAL 7035 LIGHT GRAY COLOR 4.8 INCH 4.72 INCH 2.2 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q1212PD BACK PANEL QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE ROHS COMPLIANT Q41 MODEL "
Datasheet
Description
" ONE DOOR TYPE ABS PLASTIC MATERIAL RAL 7035 LIGHT GRAY COLOR 4.8 INCH 4.72 INCH 2.2 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q1212PD BACK PANEL QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE ROHS COMPLIANT Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q12126ABD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q12126ABD
Multipurpose Wall Mount Enclosure Q12126ABD
" ONE DOOR TYPE ABS PLASTIC MATERIAL RAL 7035 LIGHT GRAY COLOR 4.8 INCH 4.72 INCH 2.2 INCH UL 508A, CUL, CSA C22.2 APPROVAL PANEL MOUNTING NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW-ON COVER TYPE Q1212PD BACK PANEL QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 COVER STYLE OPAQUE ROHS COMPLIANT Q41 MODEL "

"

  • ONE DOOR TYPE
  • ABS PLASTIC MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 4.8 INCH
  • 4.72 INCH
  • 2.2 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • PANEL MOUNTING
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW-ON COVER TYPE
  • Q1212PD BACK PANEL
  • QLINE[TM] D BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER STYLE OPAQUE
  • ROHS COMPLIANT
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q12126ABD
Product Name Multipurpose Wall Mount Enclosure
Length 4.72 inch (120 mm)
Width 4.8 inch (122 mm)
Depth 2.2 inch (55.88 mm)
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
IP 65 Plastic Enclosures For Industrial Electronics - SNAPTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 3.94 inch (59.94 to 100 mm)
View Details